280A 1.3kV AC 1kV DC Fuse Square Bolt Mount
FUSE, VERY FAST ACTING, 280A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 60mm x 66mm; Fuse Size Imperial:2.84" x 2.36" x 2.6" RoHS Compliant: Yes
FUSE SQUARE 280A 1.3KVAC/1KVDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-PSR072UL0280X-ND | 37AH8809 | PSR072UL0280X |
| Product Name | Electrical, Specialty Fuses | Fuse, Very Fast Acting, 280A, 1.25Kv; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Features | Indicating | Fast Acting | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |