Littelfuse, Inc. Electrical, Specialty Fuses PSR072FL0550Z

Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072FL0550Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072FL0550Z-ND
Electrical, Specialty Fuses 5666-PSR072FL0550Z-ND
550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

550A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse - 46AC2798 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse
46AC2798
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse 46AC2798
SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 76mm; Fuse Size Imperial:2.36" x 2.36" x 2.99"; Voltage Rating VDC:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072FL0550Z-ND 46AC2798
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Current 550 amps 550 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details