Littelfuse, Inc. Electrical, Specialty Fuses PSR072DL0450X

Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072DL0450X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072DL0450X-ND
Electrical, Specialty Fuses 5666-PSR072DL0450X-ND
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR072DL0450X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR072DL0450X
Circuit Protection - Electrical, Specialty Fuses PSR072DL0450X
FUSE SQUARE 450A 1.3KVAC/1KVDC

FUSE SQUARE 450A 1.3KVAC/1KVDC

Supplier's Site
Product Range Littelfuse - 37AH8804 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8804
Product Range Littelfuse 37AH8804
Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR072DL0450X-ND PSR072DL0450X 37AH8804
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002631006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details