Littelfuse, Inc. Electrical, Specialty Fuses PSR072DL0250X

Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR072DL0250X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR072DL0250X-ND
Electrical, Specialty Fuses 5666-PSR072DL0250X-ND
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8799 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8799
Product Range Littelfuse 37AH8799
Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 60mm x 66mm; Fuse Size Imperial:2.88" x 2.36" x 2.6"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR072DL0250X-ND 37AH8799
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002311104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details