Littelfuse, Inc. Electrical, Specialty Fuses PSR071UL0250Z

Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071UL0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071UL0250Z-ND
Electrical, Specialty Fuses 5666-PSR071UL0250Z-ND
250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

250A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse - 37AH8793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse
37AH8793
Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse 37AH8793
FUSE, VERY FAST ACTING, 250A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 250A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:72.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.84" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071UL0250Z-ND 37AH8793
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 250A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers