Littelfuse, Inc. Electrical, Specialty Fuses PSR071FS0450Z

Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071FS0450Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071FS0450Z-ND
Electrical, Specialty Fuses 5666-PSR071FS0450Z-ND
450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

450A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse - 46AC2796 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse
46AC2796
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse 46AC2796
SEMICONDUCTOR FUSE, HIGH-SPEED, 450A; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 450A; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071FS0450Z-ND 46AC2796
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details