Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR071FS0280Z

Description
FUSE SQUARE 280A 1.3KVAC/1KVDC
Description
FUSE SQUARE 280A 1.3KVAC/1KVDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR071FS0280Z
Circuit Protection - Electrical, Specialty Fuses PSR071FS0280Z
FUSE SQUARE 280A 1.3KVAC/1KVDC

FUSE SQUARE 280A 1.3KVAC/1KVDC

Supplier's Site
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse - 52AC6076 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse
52AC6076
Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse 52AC6076
SEMICONDUCTOR FUSE, HIGH-SPEED, 280A; Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 280A; Product Range:POWR-SPEED PSR Series; Fuse Current:280A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR071FS0280Z 52AC6076
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 280A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 1300 volts
Rated Current 280 amps 280 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8562DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Surface Mount Fuses - VF451/VF453 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details