250A 1.3kV AC 1kV DC Fuse Square Bolt Mount
FUSE SQUARE 250A 1.3KVAC/1KVDC
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-PSR071FS0250Z-ND | PSR071FS0250Z | 46AC2792 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 250 amps | 250 amps | 250 amps |