Littelfuse, Inc. Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse PSR071FL0200Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse - 46AC2784 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
46AC2784
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse 46AC2784
SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 74.7mm; Fuse Size Imperial:2.03" x 2.03" x 2.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2784
Product Name Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details