Littelfuse, Inc. Electrical, Specialty Fuses PSR071DL0160Z

Description
160A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
160A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR071DL0160Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR071DL0160Z-ND
Electrical, Specialty Fuses 5666-PSR071DL0160Z-ND
160A 1.3kV AC 1kV DC Fuse Square Bolt Mount

160A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8783 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8783
Product Range Littelfuse 37AH8783
Product Range:POWR-SPEED PSR Series; Fuse Current:160A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:160A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:2.88" x 2.03" x 2.26"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR071DL0160Z-ND 37AH8783
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2709.22CT-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details