Littelfuse, Inc. Electrical, Specialty Fuses PSR070UL0080Z

Description
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR070UL0080Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR070UL0080Z-ND
Electrical, Specialty Fuses 5666-PSR070UL0080Z-ND
80A 1.3kV AC 1kV DC Fuse Square Bolt Mount

80A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 80A, 1.25Kv; Product Range Littelfuse - 37AH8775 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 80A, 1.25Kv; Product Range Littelfuse
37AH8775
Fuse, Very Fast Acting, 80A, 1.25Kv; Product Range Littelfuse 37AH8775
FUSE, VERY FAST ACTING, 80A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.4mm x 43mm x 49mm; Fuse Size Imperial:2.81" x 1.69" x 1.93"; Voltage Rating VDC:1kVRoHS Compliant: Yes

FUSE, VERY FAST ACTING, 80A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.4mm x 43mm x 49mm; Fuse Size Imperial:2.81" x 1.69" x 1.93"; Voltage Rating VDC:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR070UL0080Z-ND 37AH8775
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 80A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data