Littelfuse, Inc. PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body PSR070FL0100

Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4
Datasheet
Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body - PSR070FL0100 - Littelfuse, Inc.
Rosemont, IL, United States
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body
PSR070FL0100
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body PSR070FL0100
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4

Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSR070FL0100
Product Name PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body
Mounting Flush End
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details