Littelfuse, Inc. Electrical, Specialty Fuses PSR070DL0050Z

Description
50A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
50A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR070DL0050Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR070DL0050Z-ND
Electrical, Specialty Fuses 5666-PSR070DL0050Z-ND
50A 1.3kV AC 1kV DC Fuse Square Bolt Mount

50A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8763
Product Range Littelfuse 37AH8763
Product Range:POWR-SPEED PSR Series; Fuse Current:50A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:50A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR070DL0050Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR070DL0050Z
Circuit Protection - Electrical, Specialty Fuses PSR070DL0050Z
FUSE SQUARE 50A 1.3KVAC/1KVDC

FUSE SQUARE 50A 1.3KVAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR070DL0050Z-ND 37AH8763 PSR070DL0050Z
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 486-1981-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers