Littelfuse, Inc. Electrical, Specialty Fuses PSR033US0900X

Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033US0900X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033US0900X-ND
Electrical, Specialty Fuses 5666-PSR033US0900X-ND
900A 700V AC 600V DC Fuse Square Bolt Mount

900A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 900A, 690Vac; Product Range Littelfuse - 37AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 900A, 690Vac; Product Range Littelfuse
37AH8754
Fuse, Very Fast Acting, 900A, 690Vac; Product Range Littelfuse 37AH8754
FUSE, VERY FAST ACTING, 900A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 900A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033US0900X-ND 37AH8754
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 900A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers