Littelfuse, Inc. Electrical, Specialty Fuses PSR033UL2000X

Description
2kA 600V AC 480V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
2kA 600V AC 480V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033UL2000X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033UL2000X-ND
Electrical, Specialty Fuses 5666-PSR033UL2000X-ND
2kA 600V AC 480V DC Fuse Square Bolt Mount

2kA 600V AC 480V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 2Ka, 550Vac; Product Range Littelfuse - 37AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 2Ka, 550Vac; Product Range Littelfuse
37AH8747
Fuse, Very Fast Acting, 2Ka, 550Vac; Product Range Littelfuse 37AH8747
FUSE, VERY FAST ACTING, 2KA, 550VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 2KA, 550VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033UL2000X-ND 37AH8747
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 2Ka, 550Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data