Littelfuse, Inc. Electrical, Specialty Fuses PSR033UL1400X

Description
1.4kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.4kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033UL1400X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033UL1400X-ND
Electrical, Specialty Fuses 5666-PSR033UL1400X-ND
1.4kA 700V AC 500V DC Fuse Square Bolt Mount

1.4kA 700V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 1.4Ka, 690Vac; Product Range Littelfuse - 37AH8743 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1.4Ka, 690Vac; Product Range Littelfuse
37AH8743
Fuse, Very Fast Acting, 1.4Ka, 690Vac; Product Range Littelfuse 37AH8743
FUSE, VERY FAST ACTING, 1.4KA, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.4kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1.4KA, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.4kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033UL1400X
Circuit Protection - Electrical, Specialty Fuses PSR033UL1400X
FUSE SQUARE 1.4KA 700VAC/500VDC

FUSE SQUARE 1.4KA 700VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033UL1400X-ND 37AH8743 PSR033UL1400X
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 1.4Ka, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110353 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Power Fuses DC Fuses - VD series - VD2400VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 2400 volts
Rated Current 800 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers