Littelfuse, Inc. Electrical, Specialty Fuses PSR033UL0450X

Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033UL0450X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033UL0450X-ND
Electrical, Specialty Fuses 5666-PSR033UL0450X-ND
450A 700V AC 600V DC Fuse Square Bolt Mount

450A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse - 37AH8733 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
37AH8733
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse 37AH8733
FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033UL0450X-ND 37AH8733
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details