Littelfuse, Inc. Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse PSR033FS1800Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse - 46AC2781 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse
46AC2781
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse 46AC2781
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2781
Product Name Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRX -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 4500 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details