Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS1250Z

Description
1.25kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.25kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS1250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS1250Z-ND
Electrical, Specialty Fuses 5666-PSR033FS1250Z-ND
1.25kA 700V AC 600V DC Fuse Square Bolt Mount

1.25kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse - 46AC2777 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse
46AC2777
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse 46AC2777
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.25KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.25KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR033FS1250Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FS1250Z
Circuit Protection - Electrical, Specialty Fuses PSR033FS1250Z
FUSE SQUARE 1.25KA 700VAC/600VDC

FUSE SQUARE 1.25KA 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033FS1250Z-ND 46AC2777 PSR033FS1250Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 1250 amps 1250 amps 1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details