Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR033FL1600Z

Description
FUSE SQUARE 1.6KA 650VAC/500VDC
Description
FUSE SQUARE 1.6KA 650VAC/500VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL1600Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL1600Z
FUSE SQUARE 1.6KA 650VAC/500VDC

FUSE SQUARE 1.6KA 650VAC/500VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse - 46AC2773 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse
46AC2773
Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse 46AC2773
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.6KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.6KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR033FL1600Z 46AC2773
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.6Ka; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 650 volts
Rated Current 1600 amps 1600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.032M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 486-4601-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers