Littelfuse, Inc. Electrical, Specialty Fuses PSR033DS1800X

Description
1.8kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.8kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DS1800X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DS1800X-ND
Electrical, Specialty Fuses 5666-PSR033DS1800X-ND
1.8kA 650V AC 500V DC Fuse Square Bolt Mount

1.8kA 650V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8731 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8731
Product Range Littelfuse 37AH8731
Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:600V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR033DS1800X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033DS1800X
Circuit Protection - Electrical, Specialty Fuses PSR033DS1800X
FUSE SQUARE 1.8KA 650VAC/500VDC

FUSE SQUARE 1.8KA 650VAC/500VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033DS1800X-ND 37AH8731 PSR033DS1800X
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data