Littelfuse, Inc. Electrical, Specialty Fuses PSR033DS1250X

Description
1.25kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.25kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DS1250X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DS1250X-ND
Electrical, Specialty Fuses 5666-PSR033DS1250X-ND
1.25kA 700V AC 500V DC Fuse Square Bolt Mount

1.25kA 700V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR033DS1250X - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033DS1250X
Circuit Protection - Electrical, Specialty Fuses PSR033DS1250X
FUSE SQUARE 1.25KA 700VAC/500VDC

FUSE SQUARE 1.25KA 700VAC/500VDC

Supplier's Site
Product Range Littelfuse - 37AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8727
Product Range Littelfuse 37AH8727
Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033DS1250X-ND PSR033DS1250X 37AH8727
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers