Littelfuse, Inc. Electrical, Specialty Fuses PSR033DL1800X

Description
1.8kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.8kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DL1800X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DL1800X-ND
Electrical, Specialty Fuses 5666-PSR033DL1800X-ND
1.8kA 650V AC 500V DC Fuse Square Bolt Mount

1.8kA 650V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8716 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8716
Product Range Littelfuse 37AH8716
Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:600V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DL1800X-ND 37AH8716
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 486-0031.8501DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details