Littelfuse, Inc. Electrical, Specialty Fuses PSR033DL1400X

Description
1.4kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.4kA 700V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DL1400X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DL1400X-ND
Electrical, Specialty Fuses 5666-PSR033DL1400X-ND
1.4kA 700V AC 500V DC Fuse Square Bolt Mount

1.4kA 700V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8713 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8713
Product Range Littelfuse 37AH8713
Product Range:POWR-SPEED PSR Series; Fuse Current:1.4kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:1.4kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:500V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DL1400X-ND 37AH8713
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2749-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 002313508 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 35 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers