Littelfuse, Inc. Electrical, Specialty Fuses PSR032US0400X

Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032US0400X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032US0400X-ND
Electrical, Specialty Fuses 5666-PSR032US0400X-ND
400A 700V AC 600V DC Fuse Square Bolt Mount

400A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse - 37AH8693 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse
37AH8693
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse 37AH8693
FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032US0400X
Circuit Protection - Electrical, Specialty Fuses PSR032US0400X
FUSE SQUARE 400A 700VAC/600VDC

FUSE SQUARE 400A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR032US0400X-ND 37AH8693 PSR032US0400X
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data