Littelfuse, Inc. PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body PSR032FS1100

Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4
Datasheet
Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body - PSR032FS1100 - Littelfuse, Inc.
Rosemont, IL, United States
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body
PSR032FS1100
PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body PSR032FS1100
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4

Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection. Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Such products are commonly found in numerous applications including pulp and paper industries, cranes and heavy-lifting equipment, processing industries, wastewater treatment plants and various large factories and MRO facilities. Best in class dc performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with US and Canadian requirements Class aR performance according to IEC60269-4

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSR032FS1100
Product Name PSR Flush End Series – High-Speed Semiconductor Fuse, Square Body
Mounting Flush End
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details