Littelfuse, Inc. Electrical, Specialty Fuses PSR032DL0900X

Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
900A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032DL0900X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032DL0900X-ND
Electrical, Specialty Fuses 5666-PSR032DL0900X-ND
900A 700V AC 600V DC Fuse Square Bolt Mount

900A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032DL0900X
Circuit Protection - Electrical, Specialty Fuses PSR032DL0900X
FUSE SQUARE 900A 700VAC/600VDC

FUSE SQUARE 900A 700VAC/600VDC

Supplier's Site
Product Range Littelfuse - 37AH8670 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8670
Product Range Littelfuse 37AH8670
Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 60mm x 66mm; Fuse Size Imperial:1.94" x 2.36" x 2.6"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR032DL0900X-ND PSR032DL0900X 37AH8670
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110220 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers