700A 700V AC 600V DC Fuse Square Bolt Mount
FUSE SQUARE 700A 700VAC/600VDC
FUSE, VERY FAST ACTING, 700A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-PSR031UL0700Z-ND | PSR031UL0700Z | 37AH8650 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Very Fast Acting, 700A, 690Vac; Product Range Littelfuse |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Features | Indicating | Fast Acting | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |