Littelfuse, Inc. Electrical, Specialty Fuses PSR031UL0400Z

Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031UL0400Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031UL0400Z-ND
Electrical, Specialty Fuses 5666-PSR031UL0400Z-ND
400A 700V AC 600V DC Fuse Square Bolt Mount

400A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse - 37AH8645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse
37AH8645
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse 37AH8645
FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR031UL0400Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031UL0400Z
Circuit Protection - Electrical, Specialty Fuses PSR031UL0400Z
FUSE SQUARE 400A 700VAC/600VDC

FUSE SQUARE 400A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR031UL0400Z-ND 37AH8645 PSR031UL0400Z
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-1793-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details