Littelfuse, Inc. Electrical, Specialty Fuses PSR031FS0350Z

Description
350A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
350A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031FS0350Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031FS0350Z-ND
Electrical, Specialty Fuses 5666-PSR031FS0350Z-ND
350A 700V AC 600V DC Fuse Square Bolt Mount

350A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse - 52AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse
52AC6043
Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse 52AC6043
SEMICONDUCTOR FUSE, HIGH-SPEED, 350A; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 350A; Product Range:POWR-SPEED PSR Series; Fuse Current:350A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031FS0350Z-ND 52AC6043
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 350A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 0034.3115.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers