Littelfuse, Inc. Electrical, Specialty Fuses PSR031FL0800Z

Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031FL0800Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031FL0800Z-ND
Electrical, Specialty Fuses 5666-PSR031FL0800Z-ND
800A 700V AC 600V DC Fuse Square Bolt Mount

800A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse - 52AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse
52AC6039
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse 52AC6039
SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR031FL0800Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031FL0800Z
Circuit Protection - Electrical, Specialty Fuses PSR031FL0800Z
FUSE SQUARE 800A 700VAC/600VDC

FUSE SQUARE 800A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR031FL0800Z-ND 52AC6039 PSR031FL0800Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data