Littelfuse, Inc. Electrical, Specialty Fuses PSR031FL0700Z

Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031FL0700Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031FL0700Z-ND
Electrical, Specialty Fuses 5666-PSR031FL0700Z-ND
700A 700V AC 600V DC Fuse Square Bolt Mount

700A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031FL0700Z
Circuit Protection - Electrical, Specialty Fuses PSR031FL0700Z
FUSE SQUARE 700A 700VAC/600VDC

FUSE SQUARE 700A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse - 52AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
52AC6038
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse 52AC6038
SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR031FL0700Z-ND PSR031FL0700Z 52AC6038
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details