Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR031FL0450Z

Description
FUSE SQUARE 450A 700VAC/600VDC
Description
FUSE SQUARE 450A 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031FL0450Z
Circuit Protection - Electrical, Specialty Fuses PSR031FL0450Z
FUSE SQUARE 450A 700VAC/600VDC

FUSE SQUARE 450A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse - 52AC6034 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse
52AC6034
Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse 52AC6034
SEMICONDUCTOR FUSE, HIGH-SPEED, 450A; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 450A; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR031FL0450Z 52AC6034
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 450A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 450 amps 450 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 486-2569-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details