FUSE SQUARE 315A 700VAC/600VDC
SEMICONDUCTOR FUSE, HIGH-SPEED, 315A; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | PSR031FL0315Z | 52AC6031 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 700 volts | |
| Rated Current | 315 amps | 315 amps |