Littelfuse, Inc. Electrical, Specialty Fuses PSR031FL0200Z

Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031FL0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031FL0200Z-ND
Electrical, Specialty Fuses 5666-PSR031FL0200Z-ND
200A 700V AC 600V DC Fuse Square Bolt Mount

200A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse - 52AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
52AC6029
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse 52AC6029
SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031FL0200Z-ND 52AC6029
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data