Littelfuse, Inc. Electrical, Specialty Fuses PSR031DL0700Z

Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031DL0700Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031DL0700Z-ND
Electrical, Specialty Fuses 5666-PSR031DL0700Z-ND
700A 700V AC 600V DC Fuse Square Bolt Mount

700A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8628 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8628
Product Range Littelfuse 37AH8628
Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031DL0700Z-ND 37AH8628
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data