Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0250Z

Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0250Z-ND
Electrical, Specialty Fuses 5666-PSR030US0250Z-ND
250A 700V AC 600V DC Fuse Square Bolt Mount

250A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse - 37AH8612 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse
37AH8612
Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse 37AH8612
FUSE, VERY FAST ACTING, 250A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 250A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030US0250Z-ND 37AH8612
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details