Littelfuse, Inc. PSR Bolted Blade Series – High-Speed Semiconductor Fuse, Square Body PSR030UL0630

Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in Bolted Blade Style Termination (Typical in North American Market) with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.
Datasheet
Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in Bolted Blade Style Termination (Typical in North American Market) with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSR Bolted Blade Series – High-Speed Semiconductor Fuse, Square Body - PSR030UL0630 - Littelfuse, Inc.
Rosemont, IL, United States
PSR Bolted Blade Series – High-Speed Semiconductor Fuse, Square Body
PSR030UL0630
PSR Bolted Blade Series – High-Speed Semiconductor Fuse, Square Body PSR030UL0630
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in Bolted Blade Style Termination (Typical in North American Market) with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.

Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in Bolted Blade Style Termination (Typical in North American Market) with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSR030UL0630
Product Name PSR Bolted Blade Series – High-Speed Semiconductor Fuse, Square Body
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details