Littelfuse, Inc. Electrical, Specialty Fuses PSR030UL0125Z

Description
125A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
125A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030UL0125Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030UL0125Z-ND
Electrical, Specialty Fuses 5666-PSR030UL0125Z-ND
125A 700V AC 600V DC Fuse Square Bolt Mount

125A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 125A, 690Vac; Product Range Littelfuse - 37AH8594 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 125A, 690Vac; Product Range Littelfuse
37AH8594
Fuse, Very Fast Acting, 125A, 690Vac; Product Range Littelfuse 37AH8594
FUSE, VERY FAST ACTING, 125A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 125A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030UL0125Z-ND 37AH8594
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 125A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data