Littelfuse, Inc. Electrical, Specialty Fuses PSR030UL0100Z

Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030UL0100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030UL0100Z-ND
Electrical, Specialty Fuses 5666-PSR030UL0100Z-ND
100A 700V AC 600V DC Fuse Square Bolt Mount

100A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse - 37AH8593 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse
37AH8593
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse 37AH8593
FUSE, VERY FAST ACTING, 100A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 100A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030UL0100Z-ND 37AH8593
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002635119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details