Littelfuse, Inc. Semiconductor Fuse, High-Speed, 80A; Product Range Littelfuse PSR030FS0080Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 80A; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 80A; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 80A; Product Range Littelfuse - 52AC6027 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 80A; Product Range Littelfuse
52AC6027
Semiconductor Fuse, High-Speed, 80A; Product Range Littelfuse 52AC6027
SEMICONDUCTOR FUSE, HIGH-SPEED, 80A; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 80A; Product Range:POWR-SPEED PSR Series; Fuse Current:80A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52AC6027
Product Name Semiconductor Fuse, High-Speed, 80A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2556-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002311101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details