Littelfuse, Inc. Electrical, Specialty Fuses PSR030FL0315Z

Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FL0315Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FL0315Z-ND
Electrical, Specialty Fuses 5666-PSR030FL0315Z-ND
315A 700V AC 600V DC Fuse Square Bolt Mount

315A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse - 46AC2741 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse
46AC2741
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse 46AC2741
SEMICONDUCTOR FUSE, HIGH-SPEED, 315A; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 315A; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030FL0315Z-ND 46AC2741
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8566DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details