Littelfuse, Inc. Electrical, Specialty Fuses PSR030FL0250Z

Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
250A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FL0250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FL0250Z-ND
Electrical, Specialty Fuses 5666-PSR030FL0250Z-ND
250A 700V AC 600V DC Fuse Square Bolt Mount

250A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse - 46AC2740 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse
46AC2740
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse 46AC2740
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030FL0250Z
Circuit Protection - Electrical, Specialty Fuses PSR030FL0250Z
FUSE SQUARE 250A 700VAC/600VDC

FUSE SQUARE 250A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030FL0250Z-ND 46AC2740 PSR030FL0250Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 250 amps 250 amps 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002645019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 500 volts
View Details