Littelfuse, Inc. Electrical, Specialty Fuses PSR030DS0550Z

Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DS0550Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DS0550Z-ND
Electrical, Specialty Fuses 5666-PSR030DS0550Z-ND
550A 700V AC 600V DC Fuse Square Bolt Mount

550A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR030DS0550Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030DS0550Z
Circuit Protection - Electrical, Specialty Fuses PSR030DS0550Z
FUSE SQUARE 550A 700VAC/600VDC

FUSE SQUARE 550A 700VAC/600VDC

Supplier's Site
Product Range Littelfuse - 37AH8588 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8588
Product Range Littelfuse 37AH8588
Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030DS0550Z-ND PSR030DS0550Z 37AH8588
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 004110498 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details