Littelfuse, Inc. Electrical, Specialty Fuses PSR030DS0315Z

Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DS0315Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DS0315Z-ND
Electrical, Specialty Fuses 5666-PSR030DS0315Z-ND
315A 700V AC 600V DC Fuse Square Bolt Mount

315A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8583 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8583
Product Range Littelfuse 37AH8583
Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030DS0315Z-ND 37AH8583
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2517-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 002637107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details