Littelfuse, Inc. Electrical, Specialty Fuses PSR030DS0160Z

Description
160A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
160A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DS0160Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DS0160Z-ND
Electrical, Specialty Fuses 5666-PSR030DS0160Z-ND
160A 700V AC 600V DC Fuse Square Bolt Mount

160A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8580 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8580
Product Range Littelfuse 37AH8580
Product Range:POWR-SPEED PSR Series; Fuse Current:160A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:160A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030DS0160Z-ND 37AH8580
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details