Littelfuse, Inc. Electrical, Specialty Fuses PSR030DS0063Z

Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DS0063Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DS0063Z-ND
Electrical, Specialty Fuses 5666-PSR030DS0063Z-ND
63A 700V AC 600V DC Fuse Square Bolt Mount

63A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8576 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8576
Product Range Littelfuse 37AH8576
Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030DS0063Z-ND 37AH8576
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details