50A 700V AC 600V DC Fuse Square Bolt Mount
FUSE SQUARE 50A 700VAC/600VDC
Product Range:POWR-SPEED PSR Series; Fuse Current:50A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5666-PSR030DS0050Z-ND | PSR030DS0050Z | 37AH8575 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Product Range Littelfuse |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Features | Indicating | Fast Acting | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |