Littelfuse, Inc. PTC Resettable Fuses - PSR-28241-125 PSR-28241-125

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 930926-PSR-28241-125 Features: PTC Resettable Fuse Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 930926-PSR-28241-125 Features: PTC Resettable Fuse Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - PSR-28241-125 - 930926-PSR-28241-125 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PSR-28241-125
930926-PSR-28241-125
PTC Resettable Fuses - PSR-28241-125 930926-PSR-28241-125
Manufacturer: Littelfuse Inc. Win Source Part Number: 930926-PSR-28241-125 Features: PTC Resettable Fuse Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 930926-PSR-28241-125
Features: PTC Resettable Fuse Ih
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Circuit Protection Fuse
150-PSR-28241-125
Circuit Protection Fuse 150-PSR-28241-125
FUSE PSR CHIP AMD / PTC Resettable Fuse Ih Product overview: PSR-28241-125 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-28241-125 can be used for catalog matching and distributor lookup.

FUSE PSR CHIP AMD / PTC Resettable Fuse Ih Product overview: PSR-28241-125 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-28241-125 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 930926-PSR-28241-125 150-PSR-28241-125
Product Name PTC Resettable Fuses - PSR-28241-125 Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers