Littelfuse, Inc. Fuses - PSR-28024 PSR-28024

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 930925-PSR-28024 Operating Temperature Range: -55°C ~ 125°C Features: 8 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-28024TR, RF2359-000
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 930925-PSR-28024 Operating Temperature Range: -55°C ~ 125°C Features: 8 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-28024TR, RF2359-000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - PSR-28024 - 930925-PSR-28024 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - PSR-28024
930925-PSR-28024
Fuses - PSR-28024 930925-PSR-28024
Manufacturer: Littelfuse Inc. Win Source Part Number: 930925-PSR-28024 Operating Temperature Range: -55°C ~ 125°C Features: 8 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 HTSUS: 8536.10.0040 Other Part Number: 18-PSR-28024TR, RF2359-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 930925-PSR-28024
Operating Temperature Range: -55°C ~ 125°C
Features: 8 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
HTSUS: 8536.10.0040
Other Part Number: 18-PSR-28024TR, RF2359-000

Buy Now
8A Circuit Protection Fuse - 139-PSR-28024 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A Circuit Protection Fuse
139-PSR-28024
8A Circuit Protection Fuse 139-PSR-28024
FUSE BOARD MOUNT 8A 32VDC 0603 Product overview: PSR-28024 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-PSR-28024 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 8A 32VDC 0603 Product overview: PSR-28024 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-PSR-28024 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Fuses - PSR-28024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
PSR-28024
Circuit Protection - Fuses PSR-28024
FUSE BOARD MOUNT 8A 32VDC 0603

FUSE BOARD MOUNT 8A 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 930925-PSR-28024 139-PSR-28024 PSR-28024
Product Name Fuses - PSR-28024 8A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data